EN
  • EN
  • DE

B04B-XNISK-A-1 (LF)(SN)

Part No B04B-XNISK-A-1 (LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007651-B04B-XNISK-A-1 (LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B04B-XNISK-A-1 (LF)(SN) CAD Model

Description

The B04B-XNISK-A-1 (LF)(SN) is a 4-position connector from JST Sales America Inc., part of the XH series. This connector is designed for wire-to-board connections in a variety of electronic devices and equipment. The (LF) designation indicates that the connector is Lead-Free, and (SN) likely indicates a Tin plating on the contacts.

Applications

  • Signal Connections in Electronic Devices: Used for connecting signal wires to printed circuit boards in a wide range of electronic devices.
  • Internal Wiring in Appliances: Suitable for internal wiring and connections in household appliances.
  • Automotive Electronics: Can be used in automotive applications for connecting sensors, actuators, and other electronic components to control units.
  • Industrial Control Systems: Employed in industrial control systems for connecting signal and power wires to control boards.
  • Consumer Electronics: Commonly found in consumer electronics products such as audio equipment, video devices, and gaming consoles.

Features

  • 4 Positions: Designed to accommodate four individual wires or connections.
  • XH Series: Part of JST's XH series, known for its reliability and ease of use.
  • Wire-to-Board Connection: Facilitates a secure and reliable connection between wires and printed circuit boards.
  • Compact Design: Small form factor allows for use in space-constrained applications.
  • Lead-Free (LF): Compliant with RoHS standards, ensuring it is environmentally friendly.
  • Tin (Sn) Plating: Provides good solderability and corrosion resistance.

Benefits

  • Reliable Connection: Ensures a secure and stable connection between wires and the PCB.
  • Easy to Use: Simple design makes it easy to assemble and install.
  • Compact Size: Ideal for applications where space is limited.
  • Environmentally Friendly: Lead-free construction meets environmental compliance requirements.
  • Versatile: Suitable for a wide range of applications due to its robust design and reliable performance.

Additional Details

The B04B-XNISK-A-1 (LF)(SN) connector typically consists of a housing and crimp contacts. Key specifications include the voltage and current rating, wire gauge compatibility, and operating temperature range. It's essential to consult the datasheet for detailed mechanical dimensions, material specifications, and application guidelines. Proper crimping tools and techniques are crucial for ensuring a reliable connection. The connector is designed to provide a secure and long-lasting connection in various electronic applications.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
Toko America Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Intel
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1563 $50.0160
780+ $0.1283 $100.0740
1,210+ $0.1243 $150.4030
1,665+ $0.1203 $200.2995
2,150+ $0.1163 $250.0450
2,880+ $0.1043 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess